Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Supported storage drive interfaces: SAS
- - Host interface: PCI Express x8
- - RAID levels: 0, 1, 6, 10, 50, 60
Warranty:
The for this device is 3 years parts only. Pre-Failure Drives attached to the Smart Array Controller and monitored under Insight Manager are supported by a Pre-Failure (replacement)
Long product name HPE Smart Array P410/512 BBWC 2-ports Int PCIe x8 SAS Controller RAID controller PCI Express x8
:
HP Smart Array P410/512 BBWC Controller
The long product name of HPE Smart Array P410/512 BBWC 2-ports Int PCIe x8 SAS Controller RAID controller PCI Express x8. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP Smart Array P410/512 BBWC Controller
More>>>
Short summary description HPE Smart Array P410/512 BBWC 2-ports Int PCIe x8 SAS Controller RAID controller PCI Express x8:
This short summary of the HPE Smart Array P410/512 BBWC 2-ports Int PCIe x8 SAS Controller RAID controller PCI Express x8 data-sheet is auto-generated and uses the product title and the first six key specs.
HPE Smart Array P410/512 BBWC 2-ports Int PCIe x8 SAS Controller, SAS, PCI Express x8, 0, 1, 6, 10, 50, 60, DDR2, 800 MHz, Half-height (low-profile)
Long summary description HPE Smart Array P410/512 BBWC 2-ports Int PCIe x8 SAS Controller RAID controller PCI Express x8:
This is an auto-generated long summary of HPE Smart Array P410/512 BBWC 2-ports Int PCIe x8 SAS Controller RAID controller PCI Express x8 based on the first three specs of the first five spec groups.
HPE Smart Array P410/512 BBWC 2-ports Int PCIe x8 SAS Controller. Supported storage drive interfaces: SAS, Host interface: PCI Express x8. RAID levels: 0, 1, 6, 10, 50, 60, Internal memory type: DDR2, Memory clock speed: 800 MHz. PCI Card form factor: Half-height (low-profile)