location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL360 G5 Intel® Xeon® L5420 Quad Core Processor 2.50 GHz 12MB 2GB 1P Rack server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL360 G5 Intel® Xeon® L5420 Quad Core Processor 2.50 GHz 12MB 2GB 1P Rack Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
457927-421 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 3 year Parts, 3 year Labor, 3-year on-site support
Long product name HPE ProLiant DL360 G5 Intel® Xeon® L5420 Quad Core Processor 2.50 GHz 12MB 2GB 1P Rack server :
The long product name of HPE ProLiant DL360 G5 Intel® Xeon® L5420 Quad Core Processor 2.50 GHz 12MB 2GB 1P Rack server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProLiant DL360 G5 Intel Xeon L5420 2.5GHz 1333MHz FSB 50 Watts Quad Core Processor 2GB Rack Server
More>>>
Short summary description HPE ProLiant DL360 G5 Intel® Xeon® L5420 Quad Core Processor 2.50 GHz 12MB 2GB 1P Rack server:
This short summary of the HPE ProLiant DL360 G5 Intel® Xeon® L5420 Quad Core Processor 2.50 GHz 12MB 2GB 1P Rack server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL360 G5 Intel® Xeon® L5420 Quad Core Processor 2.50 GHz 12MB 2GB 1P Rack Server

Long summary description HPE ProLiant DL360 G5 Intel® Xeon® L5420 Quad Core Processor 2.50 GHz 12MB 2GB 1P Rack server:
This is an auto-generated long summary of HPE ProLiant DL360 G5 Intel® Xeon® L5420 Quad Core Processor 2.50 GHz 12MB 2GB 1P Rack server based on the first three specs of the first five spec groups.

HPE ProLiant DL360 G5 Intel® Xeon® L5420 Quad Core Processor 2.50 GHz 12MB 2GB 1P Rack Server

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 08:53:26
Uk has collected 1 expert review for HPE ProLiant DL360 G5 Intel® Xeon® L5420 Quad Core Processor 2.50 GHz 12MB 2GB 1P Rack server and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-27 08:53:26
This slimline server chassis comes packed with features and is offered at a very tempting price When compared with Dells PowerEdge 1950, the storage options offered by HPs new DL360 G5 are much better. The system comes with four hot-swap SAS/SATA ba...
83%