location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 341175-B21 SCSI cable Black External 3.6576 m 68-p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
341175-B21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
341175-B21
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:22:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 341175-B21 SCSI cable Black External 3.6576 m 68-p
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - External
  • - 3.6576 m
  • - Connector 1: 68-p
  • - Connector 2: 68-p
  • - Male/Male
  • - Black
Long product name HPE 341175-B21 SCSI cable Black External 3.6576 m 68-p :
The long product name of HPE 341175-B21 SCSI cable Black External 3.6576 m 68-p. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VHDCI/VHDCI 12 Ft. External Cable, M/M
More>>>
Short summary description HPE 341175-B21 SCSI cable Black External 3.6576 m 68-p:
This short summary of the HPE 341175-B21 SCSI cable Black External 3.6576 m 68-p data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 341175-B21, Black, External, 3.6576 m, 68-p, 68-p, Male/Male

Long summary description HPE 341175-B21 SCSI cable Black External 3.6576 m 68-p:
This is an auto-generated long summary of HPE 341175-B21 SCSI cable Black External 3.6576 m 68-p based on the first three specs of the first five spec groups.

HPE 341175-B21. Product colour: Black, Cable type: External, Cable length: 3.6576 m. Weight: 1.09 kg