Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise ProLiant ML30 Gen9 server Intel® Xeon® E3 v6 3.7 GHz 16 GB DDR4-SDRAM Tower (4U) 460 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ML
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML30 Gen9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P03707-425 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4549821199266 show
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6396
This statistic is based on the 95050 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92866 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hewlett Packard Enterprise ProLiant ML30 Gen9 server Intel® Xeon® E3 v6 3.7 GHz 16 GB DDR4-SDRAM Tower (4U) 460 W :
The short editorial description of Hewlett Packard Enterprise ProLiant ML30 Gen9 server Intel® Xeon® E3 v6 3.7 GHz 16 GB DDR4-SDRAM Tower (4U) 460 W

Intel Xeon E3-1240 v6 (4 core, 3.7 GHz, 8MB), 16GB (1x16GB), LAN, 460W
More>>>
Short summary description Hewlett Packard Enterprise ProLiant ML30 Gen9 server Intel® Xeon® E3 v6 3.7 GHz 16 GB DDR4-SDRAM Tower (4U) 460 W:
This short summary of the Hewlett Packard Enterprise ProLiant ML30 Gen9 server Intel® Xeon® E3 v6 3.7 GHz 16 GB DDR4-SDRAM Tower (4U) 460 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hewlett Packard Enterprise ProLiant ML30 Gen9, 3.7 GHz, E3-1240V6, 16 GB, DDR4-SDRAM, 460 W, Tower (4U)

Long summary description Hewlett Packard Enterprise ProLiant ML30 Gen9 server Intel® Xeon® E3 v6 3.7 GHz 16 GB DDR4-SDRAM Tower (4U) 460 W:
This is an auto-generated long summary of Hewlett Packard Enterprise ProLiant ML30 Gen9 server Intel® Xeon® E3 v6 3.7 GHz 16 GB DDR4-SDRAM Tower (4U) 460 W based on the first three specs of the first five spec groups.

Hewlett Packard Enterprise ProLiant ML30 Gen9. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3.7 GHz, Processor model: E3-1240V6. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. HDD interface: SCSI, Serial ATA. Ethernet LAN. Power supply: 460 W. Chassis type: Tower (4U)

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Deutschland 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 1 distributor(s)
Suomi 1 distributor(s)
Sverige 1 distributor(s)