Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise OfficeConnect 1950 48G 2SFP+ 2XGT Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeConnect 1950 48G 2SFP+ 2XGT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JG961A#B2C
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1829
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 19 Feb 2020 11:47:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Hewlett Packard Enterprise OfficeConnect 1950 48G 2SFP+ 2XGT Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey :
The short editorial description of Hewlett Packard Enterprise OfficeConnect 1950 48G 2SFP+ 2XGT Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey

OfficeConnect 1950 48G 2SFP+ 2XGT Switch
More>>>
Short summary description Hewlett Packard Enterprise OfficeConnect 1950 48G 2SFP+ 2XGT Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
This short summary of the Hewlett Packard Enterprise OfficeConnect 1950 48G 2SFP+ 2XGT Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Hewlett Packard Enterprise OfficeConnect 1950 48G 2SFP+ 2XGT, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description Hewlett Packard Enterprise OfficeConnect 1950 48G 2SFP+ 2XGT Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
This is an auto-generated long summary of Hewlett Packard Enterprise OfficeConnect 1950 48G 2SFP+ 2XGT Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey based on the first three specs of the first five spec groups.

Hewlett Packard Enterprise OfficeConnect 1950 48G 2SFP+ 2XGT. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Installed SFP+ modules quantity: 2, Console port: RJ-45. MAC address table: 16384 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.3,IEEE 802.3ab,IEEE 802.3u. Rack mounting, Form factor: 1U

Country Distributor
United Kingdom 3 distributor(s)