Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise Ultrium 800GB LTO 1.27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrium 800GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7973AN show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0882780458178 show
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190140
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 13 Mar 2019 11:18:12
The date of the most recent change of this product data-sheet in Icecat.
HP Bar Code Labelled Media Guide (0,4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
A complete guide to HP Storage Supplies Spring 2010 (0,1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Limited Lifetime
Long product name Hewlett Packard Enterprise Ultrium 800GB LTO 1.27 cm :
The short editorial description of Hewlett Packard Enterprise Ultrium 800GB LTO 1.27 cm

HP Ultrium 800GB Non-custom Label 20 Pack
More>>>
Short summary description Hewlett Packard Enterprise Ultrium 800GB LTO 1.27 cm:
This short summary of the Hewlett Packard Enterprise Ultrium 800GB LTO 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Hewlett Packard Enterprise Ultrium 800GB, LTO, 800 GB, Gold, 10 - 80%, 16 - 32 °C, 1.27 cm

Long summary description Hewlett Packard Enterprise Ultrium 800GB LTO 1.27 cm:
This is an auto-generated long summary of Hewlett Packard Enterprise Ultrium 800GB LTO 1.27 cm based on the first three specs of the first five spec groups.

Hewlett Packard Enterprise Ultrium 800GB. Tape type: LTO, Compressed capacity: 800 GB, Product colour: Gold. Tape size: 1.27 cm, Tape length: 680 m, Tape thickness: 8 µm. Dimensions (WxDxH): 273.1 x 152.4 x 330.2 mm, Read speed: 120 MB/s, Tape width: 1.27 cm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 3 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details