location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE H240 12Gb 2-ports Int FIO Smart Host Bus Adapter RAID controller PCI Express x8 3.0 12 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H240 12Gb 2-ports Int FIO Smart Host Bus Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
761873-B21-3
Category:
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID Controllers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE H240 12Gb 2-ports Int FIO Smart Host Bus Adapter RAID controller PCI Express x8 3.0 12 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supported storage drive interfaces: SAS, Serial ATA
  • - Host interface: PCI Express x8
  • - RAID levels: 0, 1, 5, 10
  • - 12 Gbit/s
  • - SSD support
Long product name HPE H240 12Gb 2-ports Int FIO Smart Host Bus Adapter RAID controller PCI Express x8 3.0 12 Gbit/s :
The long product name of HPE H240 12Gb 2-ports Int FIO Smart Host Bus Adapter RAID controller PCI Express x8 3.0 12 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H240 12Gb 2-ports Int FIO Smart Host Bus Adapter
More>>>
Short summary description HPE H240 12Gb 2-ports Int FIO Smart Host Bus Adapter RAID controller PCI Express x8 3.0 12 Gbit/s:
This short summary of the HPE H240 12Gb 2-ports Int FIO Smart Host Bus Adapter RAID controller PCI Express x8 3.0 12 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HPE H240 12Gb 2-ports Int FIO Smart Host Bus Adapter, SAS, Serial ATA, PCI Express x8, 0, 1, 5, 10, 12 Gbit/s, HPE ProLiant DL60 Gen9 HPE ProLiant DL80 Gen9 HPE ProLiant DL120 Gen9 HPE ProLiant DL160 Gen9 HPE..., 168 mm

Long summary description HPE H240 12Gb 2-ports Int FIO Smart Host Bus Adapter RAID controller PCI Express x8 3.0 12 Gbit/s:
This is an auto-generated long summary of HPE H240 12Gb 2-ports Int FIO Smart Host Bus Adapter RAID controller PCI Express x8 3.0 12 Gbit/s based on the first three specs of the first five spec groups.

HPE H240 12Gb 2-ports Int FIO Smart Host Bus Adapter. Supported storage drive interfaces: SAS, Serial ATA, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 10, Data transfer rate: 12 Gbit/s, Compatible products: HPE ProLiant DL60 Gen9 HPE ProLiant DL80 Gen9 HPE ProLiant DL120 Gen9 HPE ProLiant DL160 Gen9 HPE.... Width: 168 mm, Depth: 68.6 mm, Height: 16 mm