Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise ProLiant ML350p Gen8 server Intel® Xeon® E5 V2 Family 2.1 GHz 8 GB DDR3-SDRAM Tower (5U) 460 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ML
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML350p Gen8
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
736958-421_652605-B2 show
Show alternative article codes used in the online market place
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13813
This statistic is based on the 93555 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91454 free Open Icecat users.
Info modified on: 12 Sep 2020 12:52:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3/3/3 - Serverincludes three years of parts, three years of labor, three years of onsite support coverage.
Long product name Hewlett Packard Enterprise ProLiant ML350p Gen8 server Intel® Xeon® E5 V2 Family 2.1 GHz 8 GB DDR3-SDRAM Tower (5U) 460 W :
The short editorial description of Hewlett Packard Enterprise ProLiant ML350p Gen8 server Intel® Xeon® E5 V2 Family 2.1 GHz 8 GB DDR3-SDRAM Tower (5U) 460 W

Intel Xeon E5-2620v2 (2.1GHz, 15MB), 8GB (1 x 8GB) DDR3, SATA DVD-RW, Smart Array P420i/512MB FBWC, 460W PS + 146GB 6G SAS 15K rpm SFF (2.5-inch) SC Enterprise 3yr Warranty Hard Drive (652605-B21)
More>>>
Short summary description Hewlett Packard Enterprise ProLiant ML350p Gen8 server Intel® Xeon® E5 V2 Family 2.1 GHz 8 GB DDR3-SDRAM Tower (5U) 460 W:
This short summary of the Hewlett Packard Enterprise ProLiant ML350p Gen8 server Intel® Xeon® E5 V2 Family 2.1 GHz 8 GB DDR3-SDRAM Tower (5U) 460 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hewlett Packard Enterprise ProLiant ML350p Gen8, 2.1 GHz, E5-2620V2, 8 GB, DDR3-SDRAM, 460 W, Tower (5U)

Long summary description Hewlett Packard Enterprise ProLiant ML350p Gen8 server Intel® Xeon® E5 V2 Family 2.1 GHz 8 GB DDR3-SDRAM Tower (5U) 460 W:
This is an auto-generated long summary of Hewlett Packard Enterprise ProLiant ML350p Gen8 server Intel® Xeon® E5 V2 Family 2.1 GHz 8 GB DDR3-SDRAM Tower (5U) 460 W based on the first three specs of the first five spec groups.

Hewlett Packard Enterprise ProLiant ML350p Gen8. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.1 GHz, Processor model: E5-2620V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 460 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:25:38
Uk has collected 3 expert reviews for Hewlett Packard Enterprise ProLiant ML350p Gen8 server Intel® Xeon® E5 V2 Family 2.1 GHz 8 GB DDR3-SDRAM Tower (5U) 460 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:25:38
Nl heeft 3 proffesionele recensies verzameld voor Hewlett Packard Enterprise ProLiant ML350p Gen8 server Intel® Xeon® E5 v2 familie 2,1 GHz 8 GB DDR3-SDRAM Toren (5U) 460 W. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:25:38
Fr a recueilli 3 avis d’experts pour Hewlett Packard Enterprise ProLiant ML350p Gen8 serveur Famille Intel® Xeon® E5 V2 2,1 GHz 8 Go DDR3-SDRAM Tour (5U) 460 W et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:25:38
De hat 3 Expertenmeinungen über Hewlett Packard Enterprise ProLiant ML350p Gen8 Server Intel® Xeon® E5-v2-Prozessoren 2,1 GHz 8 GB DDR3-SDRAM Tower (5U) 460 W eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:25:38
Testseek ha raccolto 3 recensioni da parte di esperti per Hewlett Packard Enterprise ProLiant ML350p Gen8 server Famiglia Intel® Xeon® E5 v2 2,1 GHz 8 GB DDR3-SDRAM Tower (5U) 460 W e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:25:38
Es ha coleccionado 3 opiniones de expertos para Hewlett Packard Enterprise ProLiant ML350p Gen8 servidor Familia de procesadores Intel® Xeon® E5 V2 2,1 GHz 8 GB DDR3-SDRAM Torre (5U) 460 W y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:25:38
Dk har samlet 3 ekspertanmeldelser for Hewlett Packard Enterprise ProLiant ML350p Gen8 server Intel® Xeon® E5 V2 Family 2,1 GHz 8 GB DDR3-SDRAM Tower (5U) 460 W og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:25:38
Testseek получил 3 экспертных оценок для Hewlett Packard Enterprise ProLiant ML350p Gen8 сервер Процессор Intel® Xeon® семейства E5 V2 2,1 GHz 8 GB DDR3-SDRAM Tower (5U) 460 W, средний экспертный рейтинг составляет 83 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:25:38
Se har samlat in 3 experttester för Hewlett Packard Enterprise ProLiant ML350p Gen8 servrar Intel® Xeon® E5 V2 Family 2,1 GHz 8 GB DDR3-SDRAM Torn (5U) 460 W och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:25:38
Testseek har samlet 3 ekspertomtaler for Hewlett Packard Enterprise ProLiant ML350p Gen8 server Intel® Xeon® E5 V2 Family 2,1 GHz 8 GB DDR3-SDRAM Tårn (5U) 460 W og gjennomsnittlig rating fra ekspertene er 83 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
83%