location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL585 G7 6380 4P 128GB-R P410i/1GB FBWC 1200W RPS server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL585 G7 6380 4P 128GB-R P410i/1GB FBWC 1200W RPS Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
704159-001 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3/3/3 - Server includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited and technical support is available at: http://h18004.www1/products/servers/platforms/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant DL585 G7 6380 4P 128GB-R P410i/1GB FBWC 1200W RPS server :
The long product name of HPE ProLiant DL585 G7 6380 4P 128GB-R P410i/1GB FBWC 1200W RPS server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProLiant DL585 G7 6380 2.5GHz 16-core 4P 128GB-R P410i/1GB FBWC 1200W RPS Server
More>>>
Short summary description HPE ProLiant DL585 G7 6380 4P 128GB-R P410i/1GB FBWC 1200W RPS server:
This short summary of the HPE ProLiant DL585 G7 6380 4P 128GB-R P410i/1GB FBWC 1200W RPS server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL585 G7 6380 4P 128GB-R P410i/1GB FBWC 1200W RPS Server

Long summary description HPE ProLiant DL585 G7 6380 4P 128GB-R P410i/1GB FBWC 1200W RPS server:
This is an auto-generated long summary of HPE ProLiant DL585 G7 6380 4P 128GB-R P410i/1GB FBWC 1200W RPS server based on the first three specs of the first five spec groups.

HPE ProLiant DL585 G7 6380 4P 128GB-R P410i/1GB FBWC 1200W RPS Server

Source Testseek summary Average rating
Reviews
Updated:
2013-12-18 21:11:32
Uk has collected 1 expert review for HPE ProLiant DL585 G7 6380 4P 128GB-R P410i/1GB FBWC 1200W RPS server and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-12-18 21:11:32
AMD is on to a winner with its Opteron 6100 processors. It wasn't long ago we were bemoaning the dearth of AMD review servers, but now we're being inundated by them. Dell was first through the labs with its quad-socket PowerEdge R815 ; we have Gateway's G...
Bottom line More costly than Dell's R815, but the DL585 G7 can't be beaten on storage features and remote management...
83%