location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL380 G6 E5504 1P 8GB-R SFF SAS 460W PS /TV server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL380 G6 E5504 1P 8GB-R SFF SAS 460W PS Server/TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470065-102#BUN show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year Parts, 3 year Labor, 3-year on-site support
Long product name HPE ProLiant DL380 G6 E5504 1P 8GB-R SFF SAS 460W PS /TV server :
The long product name of HPE ProLiant DL380 G6 E5504 1P 8GB-R SFF SAS 460W PS /TV server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant DL380 G6 Intel® Xeon® E5504 Quad Core 2.0 GHz, 4 GB (2 x 2 GB) DDR3 Registered (RDIMM), Dvd-rom, 2U Rack
More>>>
Short summary description HPE ProLiant DL380 G6 E5504 1P 8GB-R SFF SAS 460W PS /TV server:
This short summary of the HPE ProLiant DL380 G6 E5504 1P 8GB-R SFF SAS 460W PS /TV server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL380 G6 E5504 1P 8GB-R SFF SAS 460W PS Server/TV

Long summary description HPE ProLiant DL380 G6 E5504 1P 8GB-R SFF SAS 460W PS /TV server:
This is an auto-generated long summary of HPE ProLiant DL380 G6 E5504 1P 8GB-R SFF SAS 460W PS /TV server based on the first three specs of the first five spec groups.

HPE ProLiant DL380 G6 E5504 1P 8GB-R SFF SAS 460W PS Server/TV

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:58:41
Uk has collected 3 expert reviews for HPE ProLiant DL380 G6 E5504 1P 8GB-R SFF SAS 460W PS /TV server and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-14 07:58:40
The 2U rack server of choice continues to impress, and the latest G6 implementation looks set to carry the crown for some time to come.
Good Standardisation with other HP server products, Four Gigabit Ethernet ports, Up to sixteen internal disks, Very quiet, Comprehensive management tools, including powercapping facilities...
Bad Management options can be a little confusing for new customers...
Bottom line The 2U rack server of choice continues to impress, and the latest G6 implementation looks set to carry the crown for some time to come...
87%
alphr.com
Updated:
2011-08-14 07:58:41
HP claims its ProLiant DL380 is the world's best-selling server, so the new sixth generation of its 2U rack system has an enviable tradition to live up to. Naturally, the DL380 G6 supports Intel's new 5500 Series Xeon processors, so you get a heap of n...
Bottom line This 2U rack server offers improved storage potential, low power consumption and excellent server management...
83%
itpro.co.uk
Updated:
2011-08-14 07:58:41
HP’s sixth generation ProLiant DL380 builds on an already impressive reputation and delivers plenty of new features with power management and performance as key criteria. Storage potential is very good, power consumption is amongst the lowest we’ve see...
83%