location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
457923-421#72101633 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: HP Care Pack services include coverage for the HP branded hardware options qualified for the server, purchased at the same time or afterward, internal to the enclosure, as well as 22" and smaller external monitors and tower UPS options up to 3kVA; these items will be covered at the same service level and for the same coverage period as the server. Coverage of UPS Battery is not included, standardterms & conditions apply. For servers or storage systems installed within a rack, service also covers all HP qualified rack options installed within the same rack; -Enhanced Care: 4-Hour On-site Service, 7-Day x 24-Hour Coverage, 3 Years; -Continuance Care: 6-Hour Call to Repair, On-site Service, 7-Day x 24-Hour Coverage, 3 Years; -Total Care: Support Plus 24 – Onsite HW support 24x7, 4hr response and Microsoft O/S SW Tech support offsite, onsite at HP's discretion, 24x7 2hr response time incl. HP holidays; -Deployment Services: Installation & Start-Up of a ProLiant server and Microsoft or Linux O/S per the Customer Description and/or Data Sheet. To be delivered on a scheduled basis 8am-5pm, M-F, excl. HP holidays3 year Parts, 3 year Labor, 3-year on-site support
Long product name HPE ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack server :
The long product name of HPE ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProLiant DL360 G5 Intel Xeon E5440 2.83GHz 1333MHz FSB 80Watts Quad Core Processor 2GB Rack Server
More>>>
Short summary description HPE ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack server:
This short summary of the HPE ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack Server

Long summary description HPE ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack server:
This is an auto-generated long summary of HPE ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack server based on the first three specs of the first five spec groups.

HPE ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack Server

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 08:52:30
Uk has collected 1 expert review for HPE ProLiant DL360 G5 E5440 2.83GHz Quad Core 2GB Rack server and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-27 08:52:30
This slimline server chassis comes packed with features and is offered at a very tempting price When compared with Dells PowerEdge 1950, the storage options offered by HPs new DL360 G5 are much better. The system comes with four hot-swap SAS/SATA ba...
83%