Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
440886-425#75074377_2 show
Show alternative article codes used in the online market place
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created byHewlett Packard Enterprise
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8180
This statistic is based on the 96631 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94457 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 3 year Parts, 3 year Labor, 3-year on-site support
Long product name Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack server :
The short editorial description of Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack server

Introducing HP ProLiant DL380 G5 with Multi-Core Intel® Xeon® processors for improved server responsiveness, enhanced multi-tasking capabilities and improved performance for your most demanding applications and virtualization projects.
More>>>
Short summary description Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack server:
This short summary of the Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack server data-sheet is auto-generated and uses the product title and the first six key specs.

Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server

Long summary description Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack server:
This is an auto-generated long summary of Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack server based on the first three specs of the first five spec groups.

Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:05:49
Uk has collected 4 expert reviews for Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack server and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:05:49
Nl heeft 4 proffesionele recensies verzameld voor Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack server. Het gemiddelde van deze proffesionele recensies is 88 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:05:49
Fr a recueilli 4 avis d’experts pour Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server serveur et la note moyenne est de 88 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:05:49
De hat 4 Expertenmeinungen über Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server eingeholt. Das duchschnittliche Epertenrating ist 88 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:05:49
Testseek ha raccolto 4 recensioni da parte di esperti per Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack server e la valutazione media da parte degli esperti è di 88 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:05:49
Es ha coleccionado 4 opiniones de expertos para Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server servidor y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:05:49
Dk har samlet 4 ekspertanmeldelser for Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack server og den gennemsnitlige ekspertbedømmelse er 88 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:05:49
Testseek получил 4 экспертных оценок для Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server сервер, средний экспертный рейтинг составляет 88 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:05:49
Se har samlat in 4 experttester för Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server servrar och det genomsnittliga betyget är 88 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:05:49
A Testseek 4 szakértő elemzését gyűjtötte össze a Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server szerver-ről és az átlagos szakértői értékelés 88 pont volt az elérhető 100-ból. Az átlagos pontszám hűen tükrözi a szakértői közösség véleményét erről a termékről. Kattintson az alábbiakra és használja a Testseeket arra, hogy lássa az összes értékelést, a termék díjait és a végkövetkeztetéseket.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:05:49
Testseek har samlet 4 ekspertomtaler for Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack server og gjennomsnittlig rating fra ekspertene er 88 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:05:49
Es has recollit 4 revisions d'experts per Hewlett Packard Enterprise ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server Servidor i la qualificació mitjana dels experts és de 88 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
88%
Source Review comments Score
alphr.com
Updated:
2011-09-26 19:05:48
Simply the best 2U rack server on the market, offering quality features, excellent design and valuable power management. When HP launched its fifth generation of ProLiant servers last year, we brought you exclusive reviews of three of the choice model...
83%
alphr.com
Updated:
2011-09-26 19:05:49
The latest G5 and its quality features build on the DL380s already excellent reputation HP has consistently claimed the DL380 is the worlds largest-selling server, so why is it so popular? For starters, potential storage capacity is high, but its a...
100%
pcmag.com
Updated:
2011-09-26 19:05:47
HP has had its ups and downs, but one thing the company has never screwed up is the ProLiant product line. These servers were the gold standard back when Compaq first engineered them, and HP has kept up that tradition in fine style. The HP ProLiant D...
Good Near-total internal component modularity. Sophisticated day-to-day management via Insight Manager and other features. Slick sliding rail system with cable management. HP on-site service and support.
Bad Slightly more expensive than value-server competitors.
Bottom line The HP ProLiant series has been the standard in servers for over a decade, and the DL380 G5 upholds that tradition. Elegant design and excellent management capabilities combine to make this the best value overall for small and midsize businesses lookin...
90%
v3.co.uk
Updated:
2011-09-26 19:05:48
This HP 2U server offers slick, clever design and is an all-round class act...
80%