Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise SP/CQ Cable vertical ofset, SCSI 12" SCSI cable Grey 3.7 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP/CQ Cable vertical ofset, SCSI 12"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
110942-001 show
Show alternative article codes used in the online market place
Category
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17672
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hewlett Packard Enterprise SP/CQ Cable vertical ofset, SCSI 12" SCSI cable Grey 3.7 m :
The short editorial description of Hewlett Packard Enterprise SP/CQ Cable vertical ofset, SCSI 12" SCSI cable Grey 3.7 m

SP/CQ Cable vertical ofset, SCSI 30.48 cm (12")
More>>>
Short summary description Hewlett Packard Enterprise SP/CQ Cable vertical ofset, SCSI 12" SCSI cable Grey 3.7 m:
This short summary of the Hewlett Packard Enterprise SP/CQ Cable vertical ofset, SCSI 12" SCSI cable Grey 3.7 m data-sheet is auto-generated and uses the product title and the first six key specs.

Hewlett Packard Enterprise SP/CQ Cable vertical ofset, SCSI 12", Grey, 3.7 m

Long summary description Hewlett Packard Enterprise SP/CQ Cable vertical ofset, SCSI 12" SCSI cable Grey 3.7 m:
This is an auto-generated long summary of Hewlett Packard Enterprise SP/CQ Cable vertical ofset, SCSI 12" SCSI cable Grey 3.7 m based on the first three specs of the first five spec groups.

Hewlett Packard Enterprise SP/CQ Cable vertical ofset, SCSI 12". Product colour: Grey, Cable length: 3.7 m

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Customer service details