Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HERMA A3 labels Premium 297x420 mm white paper matt 100 pcs.

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3 labels Premium 297x420 mm white paper matt 100 pcs.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8692
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4008705086929
Category
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33612
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 03 Jun 2018 14:02:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name HERMA A3 labels Premium 297x420 mm white paper matt 100 pcs. :
The short editorial description of HERMA A3 labels Premium 297x420 mm white paper matt 100 pcs.

A3 labels Premium 297x420 mm white paper matt 100 pcs.
More>>>
HERMA A3 labels Premium 297x420 mm white paper matt 100 pcs.:
The official marketing text of HERMA A3 labels Premium 297x420 mm white paper matt 100 pcs. as supplied by the manufacturer

- Self-adhesive labels on A3 sheets, permanent adhesion
- Perfect for all laser printers and inkjet printers, copiers, colour laser printers and colour copiers
- High whiteness and uniform surface for perfect printing results in black-and-white or colour
- Perceptibly thicker: extra-strong labels - easy to affix
- Very fast, reliable adhesion, even on cool, moist surfaces
- Guaranteed not to jam, with high-speed capability thanks to extra-strong special laminate, perfectly flat lay and all-round protective edge
- Kind to the environment and sustainable: chlorine-free bleached, PEFC-certified, CO2-neutral, solvent-free adhesive
- Labels are 100% recyclable, dispose of as for waste paper, packaging made from recycled cardboard
- Free software solutions

Short summary description HERMA A3 labels Premium 297x420 mm white paper matt 100 pcs.:
This short summary of the HERMA A3 labels Premium 297x420 mm white paper matt 100 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA A3 labels Premium 297x420 mm white paper matt 100 pcs., White, Rectangle, Permanent, A3, Paper, Matte

Long summary description HERMA A3 labels Premium 297x420 mm white paper matt 100 pcs.:
This is an auto-generated long summary of HERMA A3 labels Premium 297x420 mm white paper matt 100 pcs. based on the first three specs of the first five spec groups.

HERMA A3 labels Premium 297x420 mm white paper matt 100 pcs.. Product colour: White, Shape: Rectangle, Adhesive type: Permanent. Sheet width: 29.7 cm, Sheet length: 42 cm. Labels per pack: 100 pc(s), Labels per sheet: 1 pc(s), Media sheets per package: 100 sheets

Features
Product colour *
The colour e.g. red, blue, green, black, white.
White
Shape
The external form, contours, or outline of the product.
Rectangle
Adhesive type
Permanent
Format
The format is determined by shape, size, presentation and medium.
A3
Material
The material from which a thing is or can be made e.g. wood, plastic.
Paper
Finish type
The way that a product is finished e.g. a matt or gloss finish.
Matte
Print technology
Indicates the method used to print by this product.
Laser/Inkjet
Country of origin
Country where the device is made.
Germany
PEFC certified
Yes
Weight & dimensions
Sheet width
29.7 cm
Sheet length
42 cm
Packaging data
Labels per pack *
100 pc(s)
Labels per sheet
1 pc(s)
Media sheets per package
Number of media (paper or film) sheets in package.
100 sheets
Package width
The distance from one side of the packaging to the other.
310 mm
Package depth
The distance from the front to the back of the packaging.
20 mm
Package height
The distance from the top to the bottom of the packaging.
430 mm
Package weight
Weight of the packaged product.
2.05 kg
Country Distributor
Deutschland 3 distributor(s)
Bulgaria 1 distributor(s)
Customer service details