HERMA logo

HERMA File spine labels A4 192x38 mm white paper matt opaque 70 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45841
Info modified on:
11 Jan 2024, 18:51:06
Bullet Points HERMA File spine labels A4 192x38 mm white paper matt opaque 70 pcs.:
  • - File spine labels adhere firmly, even on files in frequent use.
  • - Fully opaque – ideal for masking existing inscriptions
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA File spine labels A4 192x38 mm white paper matt opaque 70 pcs.:

File spine labels A4, 192 x 38 mm, white, opaque, for narrow files (short)

Short summary description HERMA File spine labels A4 192x38 mm white paper matt opaque 70 pcs.:

HERMA File spine labels A4 192x38 mm white paper matt opaque 70 pcs., White, Rounded rectangle, Permanent, A4, Paper, Matte

Long summary description HERMA File spine labels A4 192x38 mm white paper matt opaque 70 pcs.:

HERMA File spine labels A4 192x38 mm white paper matt opaque 70 pcs.. Product colour: White, Shape: Rounded rectangle, Adhesive type: Permanent. Width: 192 mm, Height: 38 mm. Labels per pack: 70 pc(s), Labels per sheet: 7 pc(s), Media sheets per package: 10 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.