Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs.

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8161
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4008705081610
Category
Print your own professional looking labels!
Printer Labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31099
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 11 Mar 2019 18:25:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs. :
The short editorial description of HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs.

Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs.
More>>>
HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs.:
The official marketing text of HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs. as supplied by the manufacturer

Computer labels continous with sprocket holes. In best quality: guaranteed continous, without interruption of the stuck. Trouble-free running, optimum filing and perfect print results. Made of high grade, wood-free paper. Labels and backing material made of c hlorine-free bleached cellulose, solvent-free adhesive. Permanent in use.

Short summary description HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs.:
This short summary of the HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs., White, Self-adhesive printer label, Cellulose,Paper, Dot Matrix, Matte, PEFC

Long summary description HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs.:
This is an auto-generated long summary of HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs. based on the first three specs of the first five spec groups.

HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 2000 pcs.. Product colour: White, Label type: Self-adhesive printer label, Material: Cellulose,Paper. Label width: 8.89 cm, Label height: 3.57 cm. Labels per pack: 2000 pc(s). Country of origin: Germany

Features
Product colour *
The colour e.g. red, blue, green, black, white.
White
Label type
Self-adhesive printer label
Material
The material from which a thing is or can be made e.g. wood, plastic.
Cellulose,Paper
Print technology
Indicates the method used to print by this product.
Dot Matrix
Finish type
The way that a product is finished e.g. a matt or gloss finish.
Matte
Number of rows
1
Certification
PEFC
Weight & dimensions
Label width
8.89 cm
Label height
3.57 cm
Packaging content
Labels per pack *
2000 pc(s)
Other features
Country of origin
Country where the device is made.
Germany
Country Distributor
Deutschland 3 distributor(s)
Bulgaria 1 distributor(s)
Customer service details