HERMA logo

HERMA Fotophan transparent photo pockets 10x15 cm portrait black 10 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42712
Info modified on:
18 Dec 2023, 11:12:18
Long product name HERMA Fotophan transparent photo pockets 10x15 cm portrait black 10 pcs.:

Fotophan transparent photo pockets, 10x15 cm, Black, 10 pcs.

Short summary description HERMA Fotophan transparent photo pockets 10x15 cm portrait black 10 pcs.:

HERMA Fotophan transparent photo pockets 10x15 cm portrait black 10 pcs., 100 x 150 mm, Transparent, Polypropylene (PP), Portrait, 230 mm, 310 mm

Long summary description HERMA Fotophan transparent photo pockets 10x15 cm portrait black 10 pcs.:

HERMA Fotophan transparent photo pockets 10x15 cm portrait black 10 pcs.. Format: 100 x 150 mm, Product colour: Transparent, Material: Polypropylene (PP). Width: 230 mm, Height: 310 mm. Quantity per pack: 10 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.