HERMA logo

HERMA Robust tags A4 42x70 mm white paper/film/paper perforated non-adhesive 2000 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32583
Info modified on:
11 Jan 2024, 18:50:54
Bullet Points HERMA Robust tags A4 42x70 mm white paper/film/paper perforated non-adhesive 2000 pcs.:
  • - Ideal for pricing and product identification on textiles or as shipping tags. Also for indicating material flows on pipes, wire, spools, etc.
  • - Fast and easy to detach thanks to microperforation, with pre-cut hole for easy attachment with a string or barb
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA Robust tags A4 42x70 mm white paper/film/paper perforated non-adhesive 2000 pcs.:

Robust tags A4, 42 x 70 mm, white, perforated, non-adhesive, printable

Short summary description HERMA Robust tags A4 42x70 mm white paper/film/paper perforated non-adhesive 2000 pcs.:

HERMA Robust tags A4 42x70 mm white paper/film/paper perforated non-adhesive 2000 pcs., White, Rectangle, Paper, Germany, Laser/Inkjet, 4.2 cm

Long summary description HERMA Robust tags A4 42x70 mm white paper/film/paper perforated non-adhesive 2000 pcs.:

HERMA Robust tags A4 42x70 mm white paper/film/paper perforated non-adhesive 2000 pcs.. Product colour: White, Shape: Rectangle, Material: Paper. Label width: 4.2 cm, Label height: 7 cm, Depth: 70 mm. Labels per pack: 2000 pc(s), Labels per sheet: 20 pc(s), Media sheets per package: 100 sheets

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.