HERMA logo

HERMA File labels A4 38x297 mm white paper matt opaque 125 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61980
Info modified on:
11 Jan 2024, 18:50:56
Bullet Points HERMA File labels A4 38x297 mm white paper matt opaque 125 pcs.:
  • - File spine labels adhere firmly, even on files in frequent use.
  • - Fully opaque – ideal for masking existing inscriptions
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA File labels A4 38x297 mm white paper matt opaque 125 pcs.:

File labels A4, 38 x 297 mm, white, opaque, for narrow files (long)

Short summary description HERMA File labels A4 38x297 mm white paper matt opaque 125 pcs.:

HERMA File labels A4 38x297 mm white paper matt opaque 125 pcs., White, Rounded rectangle, Permanent, Paper, Matte, Laser/Inkjet

Long summary description HERMA File labels A4 38x297 mm white paper matt opaque 125 pcs.:

HERMA File labels A4 38x297 mm white paper matt opaque 125 pcs.. Product colour: White, Shape: Rounded rectangle, Adhesive type: Permanent. Width: 38 mm, Height: 297 mm. Labels per pack: 125 pc(s), Labels per sheet: 5 pc(s), Media sheets per package: 25 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.