HERMA logo

HERMA Labels A4 96x63,5 mm white paper glossy 200 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61722
Info modified on:
11 Jan 2024, 18:50:42
Bullet Points HERMA Labels A4 96x63,5 mm white paper glossy 200 pcs.:
  • - Glossy paper for colour-intensive labels
  • - Ideal for high-quality labels and photographic prints, for giving products and documents a first-class appearance
  • - Suitable for laser printers and copiers, perfect printing results in black-and-white and colour – not for inkjet printers
Long product name HERMA Labels A4 96x63,5 mm white paper glossy 200 pcs.:

High-gloss labels A4, 96 x 63,5 mm, white, permanent adhesion

Short summary description HERMA Labels A4 96x63,5 mm white paper glossy 200 pcs.:

HERMA Labels A4 96x63,5 mm white paper glossy 200 pcs., White, Self-adhesive printer label, A4, Paper, Laser, Permanent

Long summary description HERMA Labels A4 96x63,5 mm white paper glossy 200 pcs.:

HERMA Labels A4 96x63,5 mm white paper glossy 200 pcs.. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 9.6 cm, Label height: 6.35 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 200 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 8 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.