icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
HERMA logo

HERMA Labels for printing presses DP1 Ø 32 mm round white paper matt 5000 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37722
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points HERMA Labels for printing presses DP1 Ø 32 mm round white paper matt 5000 pcs.:
  • - Mounted true to register, with gripper margin and feeder margin
  • - With two extra sheets for setting-up operations
  • - Geared specifically to processes in printer shops. Not suitable for PC printers
Long product name HERMA Labels for printing presses DP1 Ø 32 mm round white paper matt 5000 pcs.:

Adhesive labels for printing presses, DP1, Ø 32 mm, white, permanent adhesion

Short summary description HERMA Labels for printing presses DP1 Ø 32 mm round white paper matt 5000 pcs.:

HERMA Labels for printing presses DP1 Ø 32 mm round white paper matt 5000 pcs., White, Circle, DP1, Paper, Matte, Germany

Long summary description HERMA Labels for printing presses DP1 Ø 32 mm round white paper matt 5000 pcs.:

HERMA Labels for printing presses DP1 Ø 32 mm round white paper matt 5000 pcs.. Product colour: White, Shape: Circle, Format: DP1. Diameter: 3.2 cm, Sheet width: 16.8 cm, Sheet length: 12 cm. Labels per pack: 5000 pc(s), Labels per sheet: 15 pc(s), Media sheets per package: 335 sheets

Specs
Recommended products
Similar products
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.