location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA Multi-purpose labels 34x53 mm white paper matt hand inscription 288 pcs.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-purpose labels 34x53 mm white paper matt hand inscription 288 pcs.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2470
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705024709
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:50:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HERMA Multi-purpose labels 34x53 mm white paper matt hand inscription 288 pcs.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for taking quick notes, marking, organising, scheduling and planning
  • - Ideal for pinboards and flipcharts. Use them for workshops, meetings, presentations, brainstorming sessions, holiday planning, marking incoming goods, order picking, inventories and quality control.
  • - Multi-purpose adhesive labels can be written on with any common writing utensil. Not suitable for printing with a PC
Long product name HERMA Multi-purpose labels 34x53 mm white paper matt hand inscription 288 pcs. :
The long product name of HERMA Multi-purpose labels 34x53 mm white paper matt hand inscription 288 pcs.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi-purpose labels, 34 x 53 mm, white, permanent adhesion, for hand lettering
More>>>
Short summary description HERMA Multi-purpose labels 34x53 mm white paper matt hand inscription 288 pcs.:
This short summary of the HERMA Multi-purpose labels 34x53 mm white paper matt hand inscription 288 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA Multi-purpose labels 34x53 mm white paper matt hand inscription 288 pcs., White, Rounded rectangle, Cellulose, Paper, Germany, 34 mm, 53 mm

Long summary description HERMA Multi-purpose labels 34x53 mm white paper matt hand inscription 288 pcs.:
This is an auto-generated long summary of HERMA Multi-purpose labels 34x53 mm white paper matt hand inscription 288 pcs. based on the first three specs of the first five spec groups.

HERMA Multi-purpose labels 34x53 mm white paper matt hand inscription 288 pcs.. Product colour: White, Shape: Rounded rectangle, Material: Cellulose, Paper. Width: 34 mm, Height: 53 mm, Sheet width: 11.1 cm. Labels per pack: 288 pc(s), Media sheets per package: 32 sheets