HERMA logo

HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 25 pcs.

Data-sheet quality:
created/standardized by Icecat
Product views:
61576
Info modified on:
30 Jul 2024, 09:51:56
Long product name HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 25 pcs.:

CD-PostPack mailing envelope with insert tab closure, White, 220x124 mm, Cardboard, 25 pcs.

Short summary description HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 25 pcs.:

HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 25 pcs., Sleeve case, 1 discs, White, Polypropylene (PP), 120 mm, 220 mm

Long summary description HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 25 pcs.:

HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 25 pcs.. Case type: Sleeve case, CD capacity: 1 discs, Product colour: White. Width: 220 mm, Depth: 5 mm, Height: 124 mm. Quantity per pack: 25 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.