location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Herlitz 1136799 ruler 300 mm Plastic Blue, Red, White, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Herlitz Check ‘Herlitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1136799
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1136799 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008110499574
Category:
Straight strip or cylinder of plastic, wood, metal, or other rigid material, typically marked at regular intervals and used to draw straight lines or measure distances.
Rulers Check ‘Herlitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Herlitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2024 15:06:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Herlitz 1136799 ruler 300 mm Plastic Blue, Red, White, Yellow :
The long product name of Herlitz 1136799 ruler 300 mm Plastic Blue, Red, White, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ruler my.pen 30cm plastic
More>>>
Short summary description Herlitz 1136799 ruler 300 mm Plastic Blue, Red, White, Yellow:
This short summary of the Herlitz 1136799 ruler 300 mm Plastic Blue, Red, White, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Herlitz 1136799, Plastic, Blue, Red, White, Yellow, 300 mm

Long summary description Herlitz 1136799 ruler 300 mm Plastic Blue, Red, White, Yellow:
This is an auto-generated long summary of Herlitz 1136799 ruler 300 mm Plastic Blue, Red, White, Yellow based on the first three specs of the first five spec groups.

Herlitz 1136799. Material: Plastic, Product colour: Blue, Red, White, Yellow. Length: 300 mm

Country Distributor
Deutschland 1 distributor(s)