location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hercules ePlug 200 HD Solo Ethernet 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hercules Check ‘Hercules’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ePlug 200 HD Solo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4790221
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Hercules’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hercules: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:47:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hercules ePlug 200 HD Solo Ethernet 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PowerPlug Ethernet
  • - 200 Mbit/s
  • - Component for: PC/Laptop
Long product name Hercules ePlug 200 HD Solo Ethernet 200 Mbit/s :
The long product name of Hercules ePlug 200 HD Solo Ethernet 200 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ePlug 200 HD Solo - 200 Mbps, 3 x Ethernet, LED, PnP, 10/100 Mbps Ethernet
More>>>
Hercules ePlug 200 HD Solo Ethernet 200 Mbit/s:
The official description of Hercules ePlug 200 HD Solo Ethernet 200 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- one 3-ports Ethernet adaptor with built-in power socket
- Multiply your living room's Internet connections. The ePlug HD's three ports allow for three simultaneous connections (200 Mbps).
- Provides 3 connections on one single device. Ideal for connecting your TV set, set-top box and games console simultaneously!
- Optimized for HDTV broadcasts over DSL.
- Connect up to three devices to one same ePlug adapter. Ideal for connecting your living room to the Internet.
- SUPER CONVENIENT BUILT-IN POWER SOCKET: the adapter doesn't clutter your room's power outlets.
- BROADBAND COMMUNICATIONS: the built-in filter guarantees exceptional performance (200 Mbps)
- POWER-SAVING: : up to 50% power savings.
- SECURE: preconfigured for safety / PAIRING BUTTON: additional adapters can be paired with a single press of a button.

Short summary description Hercules ePlug 200 HD Solo Ethernet 200 Mbit/s:
This short summary of the Hercules ePlug 200 HD Solo Ethernet 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Hercules ePlug 200 HD Solo, Wired, PowerPlug, Ethernet, 200 Mbit/s, White

Long summary description Hercules ePlug 200 HD Solo Ethernet 200 Mbit/s:
This is an auto-generated long summary of Hercules ePlug 200 HD Solo Ethernet 200 Mbit/s based on the first three specs of the first five spec groups.

Hercules ePlug 200 HD Solo. Connectivity technology: Wired, Host interface: PowerPlug, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s. Product colour: White