Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hellermann Tyton HTAPE-FLEX15-19x20 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hellermann Tyton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTAPE-FLEX15-19x20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
710-00159
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4031026479927
Category Electrical Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHellermann Tyton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236
This statistic is based on the 96385 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94218 free Open Icecat users.
Info modified on: 10 Sep 2020 12:17:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hellermann Tyton HTAPE-FLEX15-19x20 1 pc(s) :
  • - Vinyl electrical tape in many different colours
  • - Used for insulation, protection, fixing, maintenance, colour coding and more
  • - Good resistance to abrasion, sunlight, moisture, chemicals and varying weather conditions
  • - Highly flexible with outstanding adhesion performance
  • - Harnessing of wires and cables
  • - Suitable for mechanical and electrical applications up to 1 kV
  • - VDE approved according to IEC 60454-3-1-6/F-PVCP/90
  • - Flame retardant according to IEC 60454-2
Long product name Hellermann Tyton HTAPE-FLEX15-19x20 1 pc(s) :
The short editorial description of Hellermann Tyton HTAPE-FLEX15-19x20 1 pc(s)

PVC Electrical Insulation Tape 19 mm x 20 m grey
More>>>
Short summary description Hellermann Tyton HTAPE-FLEX15-19x20 1 pc(s):
This short summary of the Hellermann Tyton HTAPE-FLEX15-19x20 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Hellermann Tyton HTAPE-FLEX15-19x20, 1 pc(s), Grey, PVC, 1000 V, IEC 60454-3-1-7/F-PVCP/90, 20 m

Long summary description Hellermann Tyton HTAPE-FLEX15-19x20 1 pc(s):
This is an auto-generated long summary of Hellermann Tyton HTAPE-FLEX15-19x20 1 pc(s) based on the first three specs of the first five spec groups.

Hellermann Tyton HTAPE-FLEX15-19x20. Quantity per pack: 1 pc(s), Electrical tape colour: Grey, Tape material: PVC. Length: 20 m, Width: 19 mm, Thickness: 0.15 mm