HEISSNER logo

HEISSNER F545-NV garden pond/fountain accessory Pond skimmer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18126
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HEISSNER F545-NV garden pond/fountain accessory Pond skimmer:

HEISSNER F545-NV, Pond skimmer, Black, ABS synthetics, 23 W, 12 V, 20 m³

Long summary description HEISSNER F545-NV garden pond/fountain accessory Pond skimmer:

HEISSNER F545-NV. Product type: Pond skimmer, Product colour: Black, Material: ABS synthetics. Power: 23 W, DC input voltage: 12 V. Suitable for pond volume (max): 20 m³. Width: 350 mm, Depth: 350 mm, Height: 250 mm. Package volume: 17342 cm³, Products per pallet: 78 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.