HEISSNER logo

HEISSNER 016592-00 garden pond/fountain Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11214
Info modified on:
13 May 2020, 15:41:24
Short summary description HEISSNER 016592-00 garden pond/fountain Brown:

HEISSNER 016592-00, Brown, Terrace fountain, Wood, 650 l/h, Round, 12 W

Long summary description HEISSNER 016592-00 garden pond/fountain Brown:

HEISSNER 016592-00. Product colour: Brown, Product type: Terrace fountain, Material: Wood. Power: 12 W, Cord length: 5 m. Products per pallet: 12 pc(s). Weight: 12 kg, Height: 760 mm, Depth: 600 mm. Package width: 600 mm, Package depth: 760 mm, Package height: 600 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.