Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Heco Vitas 200 Beech

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Heco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vitas 200 Beech
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VITAS200
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5920
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Heco Vitas 200 Beech :
The short editorial description of Heco Vitas 200 Beech

Vitas 200 / 60/100 Watt
More>>>
Short summary description Heco Vitas 200 Beech:
This short summary of the Heco Vitas 200 Beech data-sheet is auto-generated and uses the product title and the first six key specs.

Heco Vitas 200 Beech, 2.0 channels, 35 - 35.000 Hz

Long summary description Heco Vitas 200 Beech:
This is an auto-generated long summary of Heco Vitas 200 Beech based on the first three specs of the first five spec groups.

Heco Vitas 200 Beech. Audio output channels: 2.0 channels. Frequency range: 35 - 35.000 Hz, Sensitivity: 89 dB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Heco

Heco Vitas 600, black 140 W
(show image)
VITAS600 Vitas 600, black 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details