location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hauppauge WinTV-NOVA-s Internal DVB-S PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hauppauge Check ‘Hauppauge’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WinTV-NOVA-s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
790 show
Show alternative article codes used in the online market place
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Hauppauge’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hauppauge: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hauppauge WinTV-NOVA-s Internal DVB-S PCI :
The long product name of Hauppauge WinTV-NOVA-s Internal DVB-S PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WinTV-NOVA-s
More>>>
Short summary description Hauppauge WinTV-NOVA-s Internal DVB-S PCI:
This short summary of the Hauppauge WinTV-NOVA-s Internal DVB-S PCI data-sheet is auto-generated and uses the product title and the first six key specs.

Hauppauge WinTV-NOVA-s, DVB-S, PCI

Long summary description Hauppauge WinTV-NOVA-s Internal DVB-S PCI:
This is an auto-generated long summary of Hauppauge WinTV-NOVA-s Internal DVB-S PCI based on the first three specs of the first five spec groups.

Hauppauge WinTV-NOVA-s. TV tuner type: DVB-S. Interface type: PCI

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:09:11
Uk has collected 2 expert reviews for Hauppauge WinTV-NOVA-s Internal DVB-S PCI and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
techradar.com
Updated:
2011-09-26 16:09:06
Installing a digital satellite card in your PC allows you to keep up with all your favourite satellite TV channels - and listen to satellite radio - on your computer desktop while you work. It also lets you timeshift and record programmes, which you ca...
Good Easy-to-use software, Decent AV performance...
Bad Unreliable, No DVB EPG support, No pay-TV upgrade...
Bottom line Installing a digital satellite card in your PC allows you to keep up with all your favourite satellite TV channels - and listen to satellite radio - on your computer desktop while you work. It also lets you timeshift and record programmes, which you ca...
60%
expertreviews.co.uk
Updated:
2011-09-26 16:09:11
While it picks up Skys free-to-air channels, its not as good as a real Sky tuner. Sky on your PC sounds like a dream: the Premiership as you surf the Web; movies while you do your accounts. Sadly thats not quite the case. While installing this car...
40%
Country Distributor
United Kingdom 1 distributor(s)