Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hauppauge PCTV Nanostick DE DVB-T USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hauppauge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCTV Nanostick DE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23038
Category
Devices which enable computers to receive TV signals.
Computer TV Tuners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHauppauge: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4948
This statistic is based on the 91666 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89603 free Open Icecat users.
Info modified on: 03 Jun 2018 11:26:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hauppauge PCTV Nanostick DE DVB-T USB :
The short editorial description of Hauppauge PCTV Nanostick DE DVB-T USB

PCTV Nanostick DE, DVB-T, USB 2.0, 174 - 862MHz, 300g, Black
More>>>
Short summary description Hauppauge PCTV Nanostick DE DVB-T USB:
This short summary of the Hauppauge PCTV Nanostick DE DVB-T USB data-sheet is auto-generated and uses the product title and the first six key specs.

Hauppauge PCTV Nanostick DE, DVB-T, 174 - 862 MHz, USB, Black, 300 g, 512 MB

Long summary description Hauppauge PCTV Nanostick DE DVB-T USB:
This is an auto-generated long summary of Hauppauge PCTV Nanostick DE DVB-T USB based on the first three specs of the first five spec groups.

Hauppauge PCTV Nanostick DE. TV tuner type: DVB-T, Tuning range: 174 - 862 MHz. Interface type: USB. Product colour: Black. Package weight: 300 g. Minimum RAM: 512 MB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array