location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hauppauge WinTV-NOVA-T-Stick DVB-T USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hauppauge Check ‘Hauppauge’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WinTV-NOVA-T-Stick
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00208
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Hauppauge’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hauppauge: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hauppauge WinTV-NOVA-T-Stick DVB-T USB :
The long product name of Hauppauge WinTV-NOVA-T-Stick DVB-T USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WinTV-NOVA-T-Stick - Watch and record digital DVB-T TV on your notebook and PC!
More>>>
Short summary description Hauppauge WinTV-NOVA-T-Stick DVB-T USB:
This short summary of the Hauppauge WinTV-NOVA-T-Stick DVB-T USB data-sheet is auto-generated and uses the product title and the first six key specs.

Hauppauge WinTV-NOVA-T-Stick, DVB-T, USB, Pentium 1.5Ghz, -CD-ROM -USB 2.0 -PCI/AGP GC -SC -Internet Explorer 5.5, Microsoft Windows XP

Long summary description Hauppauge WinTV-NOVA-T-Stick DVB-T USB:
This is an auto-generated long summary of Hauppauge WinTV-NOVA-T-Stick DVB-T USB based on the first three specs of the first five spec groups.

Hauppauge WinTV-NOVA-T-Stick. TV tuner type: DVB-T. Interface type: USB. Minimum processor: Pentium 1.5Ghz. Minimum system requirements: -CD-ROM -USB 2.0 -PCI/AGP GC -SC -Internet Explorer 5.5, Compatible operating systems: Microsoft Windows XP

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:09:36
Uk has collected 3 expert reviews for Hauppauge WinTV-NOVA-T-Stick DVB-T USB and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
custompc.co.uk
Updated:
2011-09-26 16:09:35
The WinTV is nothing revolutionary, but its attractive and works flawlessly. Its also reasonably priced, although the PCI version has the same features but is cheaper. However, if you need an external device, particularly if you use a laptop, the USB...
Bottom line The WinTV is nothing revolutionary, but its attractive and works flawlessly. Its also reasonably priced, although the PCI version has the same features but is cheaper. However, if you need an external device, particularly if you use a laptop, the USB...
67%
v3.co.uk
Updated:
2011-09-26 16:09:36
Receive digital TV for free on your PC.
0%
Brand Image Product code Product Stock Price from
Hauppauge

Hauppauge WinTV-NOVA-T-500 Internal DVB-T PCI
(show image)
00285 WinTV-NOVA-T-500 0.00
(excl. VAT)
0 (incl. VAT)
Hauppauge

Hauppauge WinTV-PVR-USB2 Analog USB
(show image)
950 WinTV-PVR-USB2 0.00
(excl. VAT)
0 (incl. VAT)