location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HATOR Check ‘HATOR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stellar Pro Wireless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTM551
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000066981013
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HATOR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HATOR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
HATOR HTM551 user manual (8.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 26000 DPI White
  • - Right-hand RF Wireless + Bluetooth + USB Type-A
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries/Cable 2.1 m
  • - Built-in battery Rechargeable 300 mAh
Long product name HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI :
The long product name of HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GHz, BT, USB, 1000 Hz, 300 mAh, 8 ms, Optical PixArt 3395, 26k DPI, White
More>>>
HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:
The official description of HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stellar Pro Wireless weighs only 52 grams. Your victory has never been so easy!
Compact, fast and ultra-light wireless mouse is ideal for all fans of shooters and other fast-paced games.

Ultra-low weight and universal shape.

PixArt 3395 optical sensor with a resolution of up to 26000 DPI offers the ultimate in precision!

TTC Gold switches for 80 million presses provide extra reliability and control in the game.

Three types of connection: 2.4GHz wireless, BT, and wired via USB cable.

Up to 42 hours in wireless mode.

Two additional side buttons.

RGB backlight with 16.8 million colors and various effects.

Gaming software.

Onboard memory – save and play!

100% PTFE skates.

Detachable super soft paracord cable.

Short summary description HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:
This short summary of the HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HATOR Stellar Pro Wireless, Right-hand, Optical, RF Wireless + Bluetooth + USB Type-A, 26000 DPI, 8 ms, White

Long summary description HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:
This is an auto-generated long summary of HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI based on the first three specs of the first five spec groups.

HATOR Stellar Pro Wireless. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-A, Movement resolution: 26000 DPI, Response time: 8 ms, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel, Acceleration (max): 50 G. Illumination colour: Multi. Power source: Batteries/Cable. Product colour: White

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
RF Wireless + Bluetooth + USB Type-A
Movement detection technology *
Optical
Movement resolution *
26000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
5
Buttons durability (million clicks)
100
Acceleration (max)
50 G
Response time
8 ms
Polling rate
1000 Hz
Frequency band
2.4 GHz
Built-in memory
Yes
Certification
CE
Design
Form factor *
Right-hand
Product colour *
White
Surface coloration
Monochromatic
Illumination
Yes
Illumination colour
Multi
Ergonomics
Cable length
2.1 m
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Battery type
Built-in battery
Battery capacity
300 mAh
Battery life (max)
42 h
Battery recharge time
2 h
Power
Power consumption
200 mA
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Width
60 mm
Depth
116 mm
Height
36 mm
Weight
52 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
93 mm
Package depth
131 mm
Package height
42 mm
Package weight
160 g
Package type
Box
Packaging content
Receiver included
Yes
Logistics data
Harmonized System (HS) code
8471607000
Products per master (outer) case
40 pc(s)
Master (outer) case width
390 mm
Master (outer) case length
235 mm
Master (outer) case height
305 mm
Master (outer) case gross weight
7 kg