location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hasee M200 All-in-One PC/workstation Intel® Pentium® B950 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasee Check ‘Hasee’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M200
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Hasee’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasee: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:31:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hasee M200 All-in-One PC/workstation Intel® Pentium® B950 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver :
The long product name of Hasee M200 All-in-One PC/workstation Intel® Pentium® B950 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium B950 (2.10Ghz), 20" WUXGA, 4GB DDR3, 500GB HDD, DVD-RW, Intel NM76, Web-Camera, LAN, WLAN, HDMI, USB 2.0, USB 3.0, Windows 8
More>>>
Short summary description Hasee M200 All-in-One PC/workstation Intel® Pentium® B950 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:
This short summary of the Hasee M200 All-in-One PC/workstation Intel® Pentium® B950 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hasee M200, 50.8 cm (20"), HD+, Intel® Pentium®, 4 GB, 500 GB, Windows 8

Long summary description Hasee M200 All-in-One PC/workstation Intel® Pentium® B950 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:
This is an auto-generated long summary of Hasee M200 All-in-One PC/workstation Intel® Pentium® B950 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver based on the first three specs of the first five spec groups.

Hasee M200. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 2.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8. Product colour: Silver