location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nerf StratoBow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nerf Check ‘Nerf’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StratoBow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5574EU4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0630509423903 show
Category: Toy Weapons Check ‘Nerf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nerf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:44:39
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Nerf StratoBow :
The long product name of Nerf StratoBow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nerf N-Strike StratoBow Bow, AGES 8+
More>>>
Nerf StratoBow:
The official description of Nerf StratoBow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take aim with the real bow action of the high-capacity StratoBow dart-firing bow! This Nerf N-Strike bow has an integrated 15-dart clip that automatically indexes to the next dart. Fire 15 darts in a row without reloading, and send them blasting through the air up to 85 feet (26 meters). Pull the string back and release it to unleash a dart; the indexing clip will automatically ready the next dart for firing. Comes with 15 Elite darts. Deliver a message of domination with the high-capacity N-Strike StratoBow bow from Nerf!

Short summary description Nerf StratoBow:
This short summary of the Nerf StratoBow data-sheet is auto-generated and uses the product title and the first six key specs.

Nerf StratoBow, Toy bow & arrows (set), 8 yr(s), N-Strike

Long summary description Nerf StratoBow:
This is an auto-generated long summary of Nerf StratoBow based on the first three specs of the first five spec groups.

Nerf StratoBow. Product type: Toy bow & arrows (set), Recommended age (min): 8 yr(s), Theme: N-Strike, Product colour: Black, Blue, Grey, Orange, White, Shooting power: 26 m

Features
Product type *
Toy bow & arrows (set)
Recommended age (min) *
8 yr(s)
Suggested gender *
Boy
Product colour
Black, Blue, Grey, Orange, White
Theme
N-Strike
Shooting power
26 m
Features
Number of shots
15
Packaging data
Number of products included
1 pc(s)
Number of darts included
15 pc(s)
Number of dart storage compartments
1
Package type
Box
Country Distributor
United Kingdom 1 distributor(s)