location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nerf A03561480

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nerf Check ‘Nerf’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A03561480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A0356148 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010994660970
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nerf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:46:31
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Nerf A03561480 :
The long product name of Nerf A03561480. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NERF N-STRIKE ELITE 18-Dart Quick Reload Clip, 8 YEARS & UP
More>>>
Nerf A03561480:
The official description of Nerf A03561480 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

N-STRIKE warriors lose when they run out of ammo, so load up on firepower with this 18-dart Quick Reload Clip! The clip works with any N-STRIKE ELITE blaster (sold separately). Load the clip with the included 18 N-STRIKE ELITE darts so you’re ready for the next mission!

Quick Reload Clip holds 18 N-STRIKE ELITE darts! Clip is compatible with any N-STRIKE ELITE blaster (sold separately). Includes 18 N-STRIKE ELITE darts!

Clip comes with 18 darts.

Ages 8 and up.

Short summary description Nerf A03561480:
This short summary of the Nerf A03561480 data-sheet is auto-generated and uses the product title and the first six key specs.

Nerf A03561480, 8 yr(s)

Long summary description Nerf A03561480:
This is an auto-generated long summary of Nerf A03561480 based on the first three specs of the first five spec groups.

Nerf A03561480. Recommended age (min): 8 yr(s), Recommended age (max): 99 yr(s)

Features
Product colour
Orange, Blue
Material *
Plastic
Minimum number of players *
1
Maximum number of players
9999
Recommended age (min) *
8 yr(s)
Recommended age (max)
99 yr(s)
Suggested gender *
Boy
Country of origin
China
Certification
CE
Other features
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Weight & dimensions
Width
223 mm
Depth
30 mm
Height
330 mm
Weight
153 g
Packaging data
Number of pieces *
19 pc(s)
Package width
228 mm
Package depth
32 mm
Package height
331 mm
Package weight
240 g
Supplier features
Assembly required
No
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Commercial unit type
Consumer unit single
(cdm) Audiences
Child, Teenager
(cdm) Seasonalities
Permanent
(cdm) Additional usage
Outdoor
(cdm) Parental presence
Recommended
(cdm) Number of projectiles
18
(cdm) Reach of the projectiles
20 cm
Country Distributor
United Kingdom 1 distributor(s)