Hannspree logo

Hannspree HANNSball.champions 38.1 cm (15") XGA 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10157
Info modified on:
30 Sept 2024, 14:23:27
End of life date:
27 Sept 2024
Short summary description Hannspree HANNSball.champions 38.1 cm (15") XGA 500 cd/m²:

Hannspree HANNSball.champions, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD

Long summary description Hannspree HANNSball.champions 38.1 cm (15") XGA 500 cd/m²:

Hannspree HANNSball.champions. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 15 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.