Hannspree logo

Hannspree HANNSlounge 81.3 cm (32") HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65839
Info modified on:
30 Sept 2024, 14:23:13
End of life date:
27 Sept 2024
Short summary description Hannspree HANNSlounge 81.3 cm (32") HD Black 500 cd/m²:

Hannspree HANNSlounge, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Hannspree HANNSlounge 81.3 cm (32") HD Black 500 cd/m²:

Hannspree HANNSlounge. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.