location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree HANNSlounge 66 cm (26") HD Black 700 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HANNSlounge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT16-26E1-000G
Category: TVs Check ‘Hannspree’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:53:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hannspree HANNSlounge 66 cm (26") HD Black 700 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 700 cd/m² 8 ms 600:1
  • - 200 W
Long product name Hannspree HANNSlounge 66 cm (26") HD Black 700 cd/m² :
The long product name of Hannspree HANNSlounge 66 cm (26") HD Black 700 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HANNSlounge 26" LCD 8ms PAL/SECAM Tuner
More>>>
Hannspree HANNSlounge 66 cm (26") HD Black 700 cd/m²:
The official description of Hannspree HANNSlounge 66 cm (26") HD Black 700 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-On the front we used texture and black spray-paint to convey the image of black leather.
-The wooden appearance of the ventilation board works perfectly with the striped walnut back cover.
-The polished metal buttons accent the streamlined design of the metal decoration strips on both sides of the set.
-The television sits on deer-horn-shaped, polished aluminum legs which hold the set steadily and solidly.

Short summary description Hannspree HANNSlounge 66 cm (26") HD Black 700 cd/m²:
This short summary of the Hannspree HANNSlounge 66 cm (26") HD Black 700 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree HANNSlounge, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Hannspree HANNSlounge 66 cm (26") HD Black 700 cd/m²:
This is an auto-generated long summary of Hannspree HANNSlounge 66 cm (26") HD Black 700 cd/m² based on the first three specs of the first five spec groups.

Hannspree HANNSlounge. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 700 cd/m², Response time: 8 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
700 cd/m²
Response time
8 ms
Contrast ratio (typical) *
600:1
Display number of colours
16.78 million colours
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1366 x 768 pixels
Audio
Number of speakers *
2
Design
Product colour *
Black
Ports & interfaces
PC in (D-Sub) *
Yes
Composite video in
1
Digital audio optical out
1
Headphone outputs
1
S-Video outputs quantity
1
Power
Power consumption (typical) *
200 W
Power consumption (standby) *
1 W
Other features
Built-in speaker(s)
Yes
Power requirements
100-240V, 50-60Hz
Display
LCD
Display panel size
575.7x323.7 mm