Hannspree logo

Hannspree HANNSz.zebra 23.4 cm (9.2") SVGA White 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22128
Info modified on:
30 Sept 2024, 14:23:37
End of life date:
27 Sept 2024
Short summary description Hannspree HANNSz.zebra 23.4 cm (9.2") SVGA White 350 cd/m²:

Hannspree HANNSz.zebra, 23.4 cm (9.2"), 800 x 600 pixels, SVGA, LCD, White

Long summary description Hannspree HANNSz.zebra 23.4 cm (9.2") SVGA White 350 cd/m²:

Hannspree HANNSz.zebra. Display diagonal: 23.4 cm (9.2"), Display resolution: 800 x 600 pixels, HD type: SVGA, Display technology: LCD, Display brightness: 350 cd/m², Response time: 16 ms, Contrast ratio (typical): 450:1, Native aspect ratio: 4:3. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.