location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree Hanns.G HS 246 HFW LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hanns.G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS 246 HFW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS246HFW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711404021176
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:41:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hannspree HS246HFW user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hannspree Hanns.G HS 246 HFW LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1080 WUXGA Resolution (60.4cm / 23.6″ Diagonal)
  • - LED Backlight Monitor
  • - HS-IPS Panel – 178° Ultra Wide Viewing Angle
  • - Edge-to-edge Frameless design
  • - Full HD 1080P
  • - 80,000,000:1 Active Contrast
  • - 7ms Response Time
  • - VGA+HDMI Compatible Inputs
  • - Multi-Video Modes : PC / Movie / Game / ECO
  • - Built-In Stereo Speakers
  • - Low Power Consumption
Long product name Hannspree Hanns.G HS 246 HFW LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White :
The long product name of Hannspree Hanns.G HS 246 HFW LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.6" LED, 1920 x 1080, 250 cd/m2, 1000:1, 16:9, 7 ms, 1.5W x 2, 16.7M, D-Sub, HDMI, 100 - 240 V AC, 50/60 Hz, 3.1kg, white
More>>>
Hannspree Hanns.G HS 246 HFW LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:
The official description of Hannspree Hanns.G HS 246 HFW LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vivid images, lifelike visuals
HS246HFW features a 16:9 aspect ratio LED-backlit HS-IPS panel with a 178° ultra-wide view angle that minimizes color shift on both horizontal and vertical planes to ensure quality visuals from almost any direction. It deliveres improved color accuracy plus increased energy efficiency.

Frameless elegant design
The HS246HFW features an edge-to-edge frameless panel with 178° ultra-wide viewing angle HS-IPS technology for incredible visuals.

HANNspree HS246HFW features ultra-slim profiles measuring just 15mm at its thinnest point. In addition it presents an edge-to-edge frameless screen with bezel thickness of just 1.3mm

It’s ultra-slim and ergonomic design can be titled to provide you comfortable viewing experiences.

SPEAKERS
The HS246HFW is equipped with two high quality speakers. Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

HDMI Ready
An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input, high quality digital video and audio signals all transmitted over a single cable from a PC or any number of AV sources including set-top boxes, DVD players and A/V receivers and video cameras.

Short summary description Hannspree Hanns.G HS 246 HFW LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:
This short summary of the Hannspree Hanns.G HS 246 HFW LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree Hanns.G HS 246 HFW, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 7 ms, White

Long summary description Hannspree Hanns.G HS 246 HFW LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:
This is an auto-generated long summary of Hannspree Hanns.G HS 246 HFW LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White based on the first three specs of the first five spec groups.

Hannspree Hanns.G HS 246 HFW. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: White

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)