location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree Hanns.G HS243HPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hanns.G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS243HPB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS243HPB show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:22:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hannspree Hanns.G HS243HPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black :
The long product name of Hannspree Hanns.G HS243HPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.6" HS-IPS White LED, 1920x1080, 16:9, 250cd/m², 7ms, 16.7M, VGA, HDMI, 2x 2W RMS, Black
More>>>
Hannspree Hanns.G HS243HPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
The official description of Hannspree Hanns.G HS243HPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 1920 x 1080 WUXGA Resolution (60cm / 23.6" Diagonal)
- LED Backlight Monitor
- HS-IPS Panel – 178° Ultra Wide Viewing Angle
- Full HD 1080P
- 80,000,000:1 Active Contrast
- 7ms Response Time
- VGA+HDMI Compatible Inputs
- Multi-Video Modes : PC / Movie / Game / ECO
- Built-In Stereo Speakers
- Tilt and Wall-Mountable (VESA)
- Low Power Consumption

Short summary description Hannspree Hanns.G HS243HPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This short summary of the Hannspree Hanns.G HS243HPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree Hanns.G HS243HPB, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Hannspree Hanns.G HS243HPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Hannspree Hanns.G HS243HPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Hannspree Hanns.G HS243HPB. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Display surface
Matt
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
80000000:1
Display number of colours *
16.78 million colours
Pixel pitch
0.2715 x 0.2715 mm
Digital horizontal frequency
30 - 82 kHz
Digital vertical frequency
56 - 75 Hz
3D
No
Response time (3D)
7 ms
Performance
Game mode
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
PC Audio in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
9
LED indicators
Power
Power
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width (without stand)
561.3 mm
Depth (without stand)
413.2 mm
Height (without stand)
209.9 mm
Packaging data
Package width
615 mm
Package depth
480 mm
Package height
120 mm
Package weight
4.9 kg
Packaging content
Cables included
AC, Audio (3.5mm), VGA
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
ECO mode
Yes
Certification
CE, EU Energy Label, HDMI
Thin Client
Thin client installed
No
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)