location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree Hanns.G HS 221 HPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hanns.G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS 221 HPB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS221HPB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054533701380 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 461603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:30
The date of the most recent change of this product data-sheet in Icecat.
Hannspree HS221HPB user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hannspree Hanns.G HS 221 HPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1080 WUXGA Resolution (54,6cm / 21.5″ Diagonal)
  • - HS-IPS Panel – 178° Ultra Wide Viewing Angle
  • - Full HD 1080P
  • - 80,000,000:1 Active Contrast
  • - 5ms Response Time
  • - VGA+DVI+HDMI Compatible Inputs
  • - Multi-Video Modes: PC / Movie / Game / ECO
  • - Built-In Stereo Speakers
  • - Tilt and Wall-Mountable (VESA)
  • - Low Power Consumption
Long product name Hannspree Hanns.G HS 221 HPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of Hannspree Hanns.G HS 221 HPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5", 1920 x1080, 16:9, 1000:1, 250cd/m2, 5ms, 16.7M, 1.5W x 2, D-Sub, DVI-D, HDMI, 30 W, 100 - 240V, 50 - 60Hz
More>>>
Short summary description Hannspree Hanns.G HS 221 HPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Hannspree Hanns.G HS 221 HPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree Hanns.G HS 221 HPB, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HS 221 HPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Hannspree Hanns.G HS 221 HPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Hannspree Hanns.G HS 221 HPB. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
HS-IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
80000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.248 x 0.248 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Game mode
Yes
Multimedia
Number of speakers
2
RMS rated power
3 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
PC Audio in
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
German, Dutch, English, Spanish, French, Italian, Korean, Portuguese, Russian
Number of OSD languages
12
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
29.2 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width (with stand)
511 mm
Depth (with stand)
184 mm
Height (with stand)
377 mm
Weight (with stand)
3.4 kg
Packaging data
Package width
563 mm
Package depth
101 mm
Package height
428 mm
Package weight
4.5 kg
Package type
Box
Quantity per pack
1 pc(s)
Packaging content
Cables included
AC, Audio (3.5mm), VGA
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
ECO mode
Yes
Energy efficiency class (old)
A
Compliance certificates
RoHS
Certification
FCC, UL/CUL, CE, CB, 3C, China Energy Level 1, TCO6.0, GS
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)