location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree Hanns.G HQ271HPG computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black, Metallic Copper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hanns.G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HQ271HPG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HQ271HPG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711404021268
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:42:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hannspree Hanns.G HQ271HPG computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black, Metallic Copper
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED HS-IPS
  • - 2K Ultra HD 2560 x 1440 pixels 16:9
  • - 7 ms 280 cd/m² 1000:1
  • - 35 W
Long product name Hannspree Hanns.G HQ271HPG computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black, Metallic Copper :
The long product name of Hannspree Hanns.G HQ271HPG computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black, Metallic Copper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", 2560 x 1440 WQHD, 16:9, 178° / 178°, 7 ms, 280 cd/m2, 1000:1, VGA, DVI-D, HDMI, 3 W x 2, 7.33 kg
More>>>
Hannspree Hanns.G HQ271HPG computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black, Metallic Copper:
The official description of Hannspree Hanns.G HQ271HPG computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black, Metallic Copper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

27” BIG SCREEN AND 2560X1440 WQHD HIGH RESOLUTION

The HQ271HPG with a 2560x1440 WQHD (Quad HD) resolution offers superior picture quality and sharp images. You can enjoy over 77% more work space and higher ppi compared to conventional 1920x1080 FHD monitors.

The panel provides 109 pixels per inch (ppi) allowing users to view greater image detail, providing extra working space to spread out and work, plus allows to enjoy games or moview in their original size and 16:9 aspect ratio.

VIVID IMAGES, LIFELIKE VISUALS THE LATEST TECHNOLOGY WITH 178° ULTRA-WIDE VIEW ANGLES

The HANNspree HQ271HPG features a LED-backlit HS-IPS panel with a 178° ultra-wide viewing angle on both horizontal and vertical planes, thereby minimizing color shift even when viewed from extreme angles. that minimizes color shift on both horizontal and vertical planes to ensure quality visuals from almost any direction. It deliveres improved color accuracy plus increased energy efficiency.

HQ271HPG uses a 178°(H) / 178°(V) ultra-wide viewing angle Full HD HS-IPS panel that eliminates color shift from almost any direction and in nearly all environments.

EXTENSIVE CONNECTIVITY

The HANNspree HQ271HPG features a host of connectivity options that include HDMI and DVI for native WQHD, plus D-Sub VGA for Full HD 1080p content transmission.

SPEAKERS AND HEADPHONES

The HQ271HPG has twin built-in 3W speakers that provide quality audio for a completely immersive home theater experience. Built-in speakers make it easy to catch up with family, friends and colleagues.

For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

Don’t want to disturb anybody? Plug your headset to the headphone socket and turn the volume up

Short summary description Hannspree Hanns.G HQ271HPG computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black, Metallic Copper:
This short summary of the Hannspree Hanns.G HQ271HPG computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black, Metallic Copper data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree Hanns.G HQ271HPG, 68.6 cm (27"), 2560 x 1440 pixels, 2K Ultra HD, LED, 7 ms, Black, Metallic Copper

Long summary description Hannspree Hanns.G HQ271HPG computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black, Metallic Copper:
This is an auto-generated long summary of Hannspree Hanns.G HQ271HPG computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black, Metallic Copper based on the first three specs of the first five spec groups.

Hannspree Hanns.G HQ271HPG. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Metallic Copper

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
2K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
HS-IPS
Touchscreen *
No
Display brightness (typical)
280 cd/m²
Response time
7 ms
Display surface
Gloss
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2331 x 0.2331 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
60 - 75 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
3 W
Design
Product colour *
Black, Metallic Copper
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
Audio input
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
English, Simplified Chinese, Traditional Chinese, French, Korean, German
LED indicators
Power
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
Input current
2.63 A
Annual energy consumption
51 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 70%
Packaging content
Cables included
AC, Audio (3.5mm), VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (without stand)
648.4 mm
Depth (without stand)
192 mm
Height (without stand)
496 mm
Weight (without stand)
7.33 kg
Packaging data
Package width
723 mm
Package depth
145 mm
Package height
544 mm
Package weight
9.15 kg
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)