Hannspree logo

Hannspree HP248PJB LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196614
Info modified on:
14 Jun 2024, 01:22:40
Bullet Points Hannspree HP248PJB LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
  • - 23.8” 16:9 LED Backlight Monitor
  • - 1920 x 1080 WUXGA Resolution Full HD 1080P
  • - 178° / 178° Ultra Wide Viewing Angle
  • - Triple Input: DP + HDMI + VGA
  • - Built-In Stereo Speakers
  • - Super Slim Design and Thin Bezel
  • - Tilt and Wall-Mountable (VESA)
  • - Multi-Functional Height Adjustable Stand
  • - Pivot Function (90° Rotation) and Swivel
  • - Low Power Consumption & Multi-Video Modes
Long product name Hannspree HP248PJB LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

23.6” LED FHD, 250 cd/m2, 1000:1, 5 ms, 178° / 178°, VGA, DVI-D, Display Port, RMS 4W, 5 kg

Hannspree HP248PJB LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

VIVID IMAGES, LIFELIKE VISUALS THE LATEST TECHNOLOGY WITH 178° ULTRA-WIDE VIEW ANGLES

The Professional monitor HANNspree HP248PJB features a 16:9 aspect ratio LED-backlit HS-IPS panel with a 178° ultra-wide view angle that minimizes color shift on both horizontal and vertical planes to ensure quality visuals from almost any direction. It deliveres improved color accuracy plus increased energy efficiency.

4 in 1 Height Adjustable Stand: Find the screen position you prefer

The ergonomically-designed HP248PJB Professional Monitor comes with a 4 in 1 stand that features swivel, tilt, pivot, and height adjustments for ideal viewing position. Raise or lower the screen to suit each individual’s height and seating preference.

A Height Adjustable Stand allows you to set the perfect position of the screen ensuring ergonomic posture and optimal viewing comfort which benefits not only your health but also productivity The easy-to-adjust stand ensures hours of viewing and working comfort.

Extensive Connectivity

The HANNspree HP248PJB features a host of connectivity options that include DP, HDMI and VGA for Full HD 1080p content transmission.

ANTI-GLARE TREATMENT

The HP248PJB mounts a non-glare screen reducing eye fatigue by reducing the reflective light that otherwise makes the screen difficult to view.

Further to this also the bezel of the monitor is matt to prevent light reflection.

SPEAKERS

The HP248PJB is equipped with two high quality speakers. Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

Short summary description Hannspree HP248PJB LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Hannspree HP248PJB, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Hannspree HP248PJB LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Hannspree HP248PJB. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.