location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree Hanns.G HP 225 PJB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hanns.G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP 225 PJB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP225PJB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711404021626 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 408051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 11:09:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hannspree HP225PJB user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hannspree Hanns.G HP 225 PJB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 21.5″ 16:9 LED Backlight Monitor
  • - 1920 x 1080 WUXGA Resolution
  • - Full HD 1080P
  • - 5ms Fast Response Time
  • - Double input: Display Port+VGA (HP225PJB-REW)
  • - Triple input: Display Port+HDMI+VGA (HP225PJB-RTW)
  • - Built-In Stereo Speakers
  • - Tilt and Wall-Mountable (VESA)
  • - Multi-Functional Height Adjustable Stand
  • - Pivot Function (90° Rotation) and Swivel
  • - Low Power Consumption
  • - Multi-Video Modes
  • - ECO Friendly
Long product name Hannspree Hanns.G HP 225 PJB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of Hannspree Hanns.G HP 225 PJB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5” LED FHD, 250 cd/m2, 1000:1, 5 ms, 170° / 160°, VGA, Display Port, HDMI, RMS 3W, 4.1 kg
More>>>
Hannspree Hanns.G HP 225 PJB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of Hannspree Hanns.G HP 225 PJB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4 in 1 Height Adjustable Stand: Find the screen position you prefer

The ergonomically-designed HP225PJB Professional Monitor comes with a 4 in 1 stand that features swivel, tilt, pivot, and height adjustments for ideal viewing position. Raise or lower the screen to suit each individual’s height and seating preference.

A Height Adjustable Stand allows you to set the perfect position of the screen ensuring ergonomic posture and optimal viewing comfort which benefits not only your health but also productivity The easy-to-adjust stand ensures hours of viewing and working comfort.

Extensive Connectivity

The HP225PJB features a host of connectivity options that include both DP and D-Sub VGA 15-pin Inputs for Full HD 1080p content transmission.

VESA Wall Mount

The HP225PJB complies with the VESA standard 100x100mm, it means that you can easily mount the display to any VESA mounting kit.

Anti-Glare Treatment

The HP225PJB mounts a non-glare screen reducing eye fatigue by reducing reflective light that otherwise makes the screen difficult to view.

SPEAKERS

The HP225PJB is equipped with two high quality speakers. Built-in speakers make it easy to catch up with family, friends and colleagues.

For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

EXTENSIVE CONNECTIVITY

The HP225PJB (RTW*) features a host of connectivity options that include DP, HDMI and D-Sub VGA 15-pin inputes for Full HD 1080p content transmission.

*The HP225PJB (REW) is equipped with dual input DP and VGA.

Short summary description Hannspree Hanns.G HP 225 PJB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Hannspree Hanns.G HP 225 PJB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree Hanns.G HP 225 PJB, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HP 225 PJB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Hannspree Hanns.G HP 225 PJB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Hannspree Hanns.G HP 225 PJB. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TFT
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
80000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.248 x 0.248 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Game mode
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
3 W
Design
Product colour *
Black
Detachable stand
Yes
Feet colour
Black
Certification
CE, Energy Star 7.0, ISO9241-307, WEEE, Reach
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
No
PC Audio in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 19°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
German, English, Spanish, French, Italian, Japanese, Korean, Portuguese, Russian
Number of OSD languages
11
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
0.36 W
Power consumption (off)
0.26 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
24 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Packaging content
Cables included
AC, HDMI
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
511 mm
Depth (with stand)
217 mm
Height (with stand)
468 mm
Weight (with stand)
4.1 kg
Packaging data
Package width
572 mm
Package depth
155 mm
Package height
387 mm
Package weight
5.2 kg
Package type
Box
Quantity per pack
1 pc(s)
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Other features
TV tuner integrated
No
ECO mode
Yes
Energy efficiency class (old)
A+
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)