location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree Hanns.G HL207DPB computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hanns.G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL207DPB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL207DPB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711404021718
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hannspree Hanns.G HL207DPB computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 52.6 cm (20.7") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 20 W
Long product name Hannspree Hanns.G HL207DPB computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED Black :
The long product name of Hannspree Hanns.G HL207DPB computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20.7", LED, 1920 x 1080, 250 cd/m2, 1000:1, 5 ms, 16:9, 16.7M, VESA, Black, 477.7 x 10.1 x 277.8 mm
More>>>
Hannspree Hanns.G HL207DPB computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED Black:
The official description of Hannspree Hanns.G HL207DPB computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HL207DPB: a budget-friendly display that’s just right for everyday business
Enjoy stunning Full HD visual quality, integrated speakers with the stylish HANNspree HL207DPB, a 52.6 cm (20.7") diagonal monitor with crisp, clear views, Full HD 1920 x 1080 resolution, 5 msec response time, built-in Speakers and dual video input DVI-D + VGA.

Digital and Analog Inputs
The HANNspree HL207DPB features a host of connectivity options that include both DVI-D and D-Sub VGA 15-pin inputs, you can quickly switch between the inputs via the front panel buttons.

Smart Design with VESA Wall Mount
On-Screen Display buttons are conveniently located at the front bottom of the monitor for easy access. The HL207DPB complies with the VESA standard 100x100mm, it means that is wall-mountable, you can easily mount the display to any VESA mounting kit.
The HL207DPB has space for a Kensington® lock for added security.

Speakers & Headphones
The HL207DPB is equipped with stereo speakers, for clear audio that sounds like it’s coming from a high end stereo system. The speakers deliver a true stereo effect for an enhanced listening experience, especially when displaying multimedia content during lessons, therefore removing the need for external speakers.
With audio output, users can connect an external headset to the monitors as well.

Anti-Glare Treatment
The HL207DPB mounts a non-glare screen reducing eye fatigue by reducing reflective light that otherwise makes the screen difficult to view.
Turther to this also the bezel of the monitor is matt to prevent light reflection.

Short summary description Hannspree Hanns.G HL207DPB computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Hannspree Hanns.G HL207DPB computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree Hanns.G HL207DPB, 52.6 cm (20.7"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HL207DPB computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Hannspree Hanns.G HL207DPB computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Hannspree Hanns.G HL207DPB. Display diagonal: 52.6 cm (20.7"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
52.6 cm (20.7")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
80000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.2385 x 0.2385 mm
Horizontal scan range
30 - 82 kHz
3D
No
Performance
Game mode
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Headphone connectivity
3.5 mm
Ports & interfaces
PC Audio in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
0 - 20°
On Screen Display (OSD) languages
German, Dutch, English, Spanish, French, Italian, Russian
Number of OSD languages
12
LED indicators
Power
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
20 - 90%
Packaging content
Cables included
Audio (3.5mm), VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (without stand)
477.7 mm
Depth (without stand)
10.1 mm
Height (without stand)
277.8 mm
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
ECO mode
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)