location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree Hanns.G HG281DJB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hanns.G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG281DJB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG281DJB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hannspree Hanns.G HG281DJB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 69.8 cm (27.5")
  • - 1920 x 1200 pixels 16:10
  • - 3 ms 500 cd/m² 800:1
  • - 100 W
Long product name Hannspree Hanns.G HG281DJB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Black :
The long product name of Hannspree Hanns.G HG281DJB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hannsg Mon. 27.5" LCD TFT,5ms WUXGA,500cd/m², 800:1, Audio VGA + HDMI, TCO06
More>>>
Hannspree Hanns.G HG281DJB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Black:
The official description of Hannspree Hanns.G HG281DJB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Encased in an outer frame of a high gloss finish, the exquisite arc contours further accentuates the monitor's subtle brilliance.

Instead of a dull, traditional-styled stand, the monitor is supported by an exquisitely designed base with mild contours.

The monitor stand is easily installed without any tools; you may also wish to wall-mount it for unparalleled versatility in space utilization.

Short summary description Hannspree Hanns.G HG281DJB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Black:
This short summary of the Hannspree Hanns.G HG281DJB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree Hanns.G HG281DJB, 69.8 cm (27.5"), 1920 x 1200 pixels, 3 ms, Black

Long summary description Hannspree Hanns.G HG281DJB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Black:
This is an auto-generated long summary of Hannspree Hanns.G HG281DJB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

Hannspree Hanns.G HG281DJB. Display diagonal: 69.8 cm (27.5"), Display resolution: 1920 x 1200 pixels, Response time: 3 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
69.8 cm (27.5")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
500 cd/m²
Response time *
3 ms
Aspect ratio
16:10
Contrast ratio (typical) *
800:1
Contrast ratio (dynamic)
2400:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Multimedia
RMS rated power
2 W
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI ports quantity
1
HDCP
Yes
AC (power) in
Yes
PC Audio out
Yes
Ergonomics
Panel mounting interface
200 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Tilt angle range
0 - 20°
LED indicators
Stand-by
Power
Power consumption (typical) *
100 W
Power consumption (off)
0.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width (without stand)
486 mm
Depth (without stand)
668 mm
Height (without stand)
211 mm
Weight (without stand)
10.8 kg
Packaging content
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Compatibility
Windows Vista Premium
TV tuner integrated
No
Power requirements
AC 100~240V, 50~60Hz
Certification
CE, FCC, BSMI, C-TICK, VCCI, CB, UL/CUL, Bau-Mark, CCC, PSB, MIC