location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree Hanns.G HE 247 DPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hanns.G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HE 247 DPB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HE247DPB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0163120534968 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 373142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 10:08:44
The date of the most recent change of this product data-sheet in Icecat.
Hannspree HE247DPB user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hannspree Hanns.G HE 247 DPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Backlight Monitor
  • - Full HD 1080P
  • - 1920 x 1080 WUXGA Resolution
  • - 40,000,000:1 Active Contrast
  • - 5ms Fast Response Time
  • - VGA + DVI HDCP) Inputs
  • - Built-In Stereo Speakers
  • - Low Power Consumption
  • - Multi-Video Modes: PC / Movie / Game / ECO
  • - Tilt and Wall-Mountable (VESA)
  • - ECO Friendly
Warranty: 3-Year Limited (3-Year Parts/Labor, 1-Year LCD/Backlight)
Long product name Hannspree Hanns.G HE 247 DPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black :
The long product name of Hannspree Hanns.G HE 247 DPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.6" FHD LED, 250 cd/m2, 178°/170°, 1000:1, 5 ms, 16:9, 1.5W x 2, DVI-D, D-Sub, 100-240 V, 50/65 Hz, 3.8 kg
More>>>
Hannspree Hanns.G HE 247 DPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
The official description of Hannspree Hanns.G HE 247 DPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ANTI-GLARE TREATMENT

The HE247DPB mounts a non-glare screen reducing eye fatigue by reducing reflective light that otherwise makes the screen difficult to view.

Further to this also the bezel of the monitor is matt to prevent light reflection.

We want to ensure that no matter what you use our monitor for, you can enjoy working on it short or long periods of time equally, for this reason we ensure that our design and technology evolves around our needs, making our products more efficient and comfortable for our wellbeing.

VESA WALL MOUNT

The HE247DPB complies with the VESA standard 100x100mm, it means that you can easily mount the display to any VESA mounting kit.

BUILT IN SPEAKERS

The HE247DPB is equipped with two high quality speakers. Built-in speakers make it easy to catch up with family, friends and colleagues.

For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

Short summary description Hannspree Hanns.G HE 247 DPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This short summary of the Hannspree Hanns.G HE 247 DPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree Hanns.G HE 247 DPB, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HE 247 DPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Hannspree Hanns.G HE 247 DPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Hannspree Hanns.G HE 247 DPB. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TFT
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Pixel pitch
0.271 x 0.271 mm
Horizontal scan range
31 - 83 kHz
Vertical scan range
56 - 75 Hz
3D
No
Performance
Flicker-free technology
Yes
Multimedia
Number of speakers
2
RMS rated power
3 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
No
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
AC (power) in
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
German, Dutch, English, Spanish, French, Hebrew, Italian, Korean, Polish, Russian, SCR, Turkish
Number of OSD languages
12
Plug and Play
Yes
LED indicators
Power
Cable length
1.5 m
Power
Power consumption (typical) *
14 W
Power consumption (standby) *
0.39 W
Power consumption (off)
0.29 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width (with stand)
555 mm
Depth (with stand)
185 mm
Height (with stand)
412 mm
Weight (with stand)
3.8 kg
Packaging data
Package width
628 mm
Package depth
115 mm
Package height
404 mm
Package weight
4.8 kg
Package type
Box
Quantity per pack
1 pc(s)
Packaging content
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
On/off switch
Yes
Built-in subwoofer
No
TV tuner integrated
No
Certification
CE, TCO
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:24:34
Uk has collected 1 expert review for Hannspree Hanns.G HE 247 DPB LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)