location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree Hanns.G HE 225 DPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hanns.G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HE 225 DPB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HE225DPB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887239003725 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 332164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 10:08:42
The date of the most recent change of this product data-sheet in Icecat.
Hannspree HE225DPB user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hannspree Hanns.G HE 225 DPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Backlight Monitor
  • - 1920 x 1080 FHD Resolution
  • - 40,000,000:1 Active Contrast
  • - 5ms Fast Response Time
  • - VGA + DVI (HDCP) Inputs
  • - Built-In Stereo Speakers
  • - Low Power Consumption
  • - Multi-Video Modes: PC / Movie / Game / ECO
  • - Tilt and Wall-Mountable (VESA)
  • - ECO Friendly
Long product name Hannspree Hanns.G HE 225 DPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of Hannspree Hanns.G HE 225 DPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" FHD LED, 250 cd/m2, 176°/170°, 1000:1, 5 ms, 16:9, 2W x 2, DVI-D, D-Sub, 100-240 V, 50/65 Hz, 3.4 kg
More>>>
Hannspree Hanns.G HE 225 DPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of Hannspree Hanns.G HE 225 DPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DIGITAL AND ANALOG INPUTS

The HANNspree HE225DPB features a host of connectivity options that include both DVI-D and D-Sub VGA 15-pin inputs, you can quickly switch between the inputs via the front panel buttons.

ANTI-GLARE TREATMENT

The HE225DPB mounts a non-glare screen reducing eye fatigue by reducing reflective light that otherwise makes the screen difficult to view.

Further to this also the bezel of the monitor is matt to prevent light reflection.

VESA WALL MOUNT

The HE225DPB complies with the VESA standard 100x100mm, it means that you can easily mount the display to any VESA mounting kit.

BUILT IN SPEAKERS

The HE225DPB is equipped with two high quality speakers. Built-in speakers make it easy to catch up with family, friends and colleagues.

For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

Short summary description Hannspree Hanns.G HE 225 DPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Hannspree Hanns.G HE 225 DPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree Hanns.G HE 225 DPB, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HE 225 DPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Hannspree Hanns.G HE 225 DPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Hannspree Hanns.G HE 225 DPB. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TFT
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
176°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Pixel pitch
0.248 x 0.248 mm
Horizontal scan range
31 - 83 kHz
Vertical scan range
56 - 75 Hz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Number of speakers
2
RMS rated power
3 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
No
Audio input
No
Headphone out *
Yes
Headphone outputs
1
HDCP
Yes
Ports & interfaces
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Number of OSD languages
12
Plug and Play
Yes
LED indicators
Yes
Power
Power consumption (typical) *
24 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width (with stand)
511.9 mm
Depth (with stand)
168 mm
Height (with stand)
386 mm
Weight (with stand)
3.4 kg
Packaging data
Package width
583 mm
Package depth
109 mm
Package height
383 mm
Package weight
4.5 kg
Package type
Box
Quantity per pack
1 pc(s)
Packaging content
Cables included
AC, Audio (3.5mm), VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
On/off switch
Yes
TV tuner integrated
No
Certification
FCC, UL/CUL, CE, CB, GOST, 3C, China energy level 1
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:58:46
Uk has collected 2 expert reviews for Hannspree Hanns.G HE 225 DPB LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-01 23:58:46
You only have to take one look at the HannsG HE225DPB to know it’s a budget monitor. It has a 21.5in, LED-backlit TN panel surrounded by a fairly cheap-looking, glossy bezel and it’s mounted on a fixed and equally glossy stand. You can tilt it toward o...
Bottom line A cheap, all-purpose monitor that’s good for everyday use, but limited by mediocre image quality...
80%
macworld.co.uk
Updated:
2013-11-01 23:58:46
The market for budget-priced LCD panels is fiercely competitive, often with some corner-cutting to get the price down as low as possible. Which is why it’s something of a surprise to see that the general build quality of the Hanns.G HE225 is pleasingly...
Good Cheap price, low running cost, sharp, well defined display, built-in speakers and power transformer, slender design, no ghosting, different display modes...
Bad Light leak around the edges, the top half of the display is darker than the bottom half, display weighted to define shadows, loses highlights, menu buttons cramped...
Bottom line At this kind of price point you either expect build quality or display quality to take a back seat. Well, the general build quality is fine but it isn't sealed well so there are light leaks and the display isn't as good. It's certainly a competitive price...
60%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)